Texas Instruments High-Performance Analog Dual 60W 8MHz TO-220 Audio Amplifier LM4780TA/NOPB

Description
2-Ch Audio Amp, 60W, 8MHz BW, TO-220, Dual/Single Supply Product overview: LM4780TA/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 60W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4780TA/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Audio Amp, 60W, 8MHz BW, TO-220, Dual/Single Supply Product overview: LM4780TA/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 60W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4780TA/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 60W 8MHz TO-220 Audio Amplifier - 742-LM4780TA/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 60W 8MHz TO-220 Audio Amplifier
742-LM4780TA/NOPB
Dual 60W 8MHz TO-220 Audio Amplifier 742-LM4780TA/NOPB
2-Ch Audio Amp, 60W, 8MHz BW, TO-220, Dual/Single Supply Product overview: LM4780TA/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 60W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4780TA/NOPB can be used for catalog matching and distributor lookup.

2-Ch Audio Amp, 60W, 8MHz BW, TO-220, Dual/Single Supply Product overview: LM4780TA/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 60W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4780TA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-43963-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-43963-5-ND
Audio Amplifiers 296-43963-5-ND
Amplifier IC 2-Channel (Stereo) Class AB TO-220-27

Amplifier IC 2-Channel (Stereo) Class AB TO-220-27

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4780TA/NOPB - 84931-LM4780TA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4780TA/NOPB
84931-LM4780TA/NOPB
Linear - Linear - Amplifiers - Audio - LM4780TA/NOPB 84931-LM4780TA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 84931-LM4780TA/NOPB Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 60W x 2 @ 8 Ohm Family Name: LM4780 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-27 Dimension: TO-220-27 Formed Leads Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V Alternative Parts (Cross-Reference): LM4780TA; LM4766T/NOPB; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 84931-LM4780TA/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 60W x 2 @ 8 Ohm
Family Name: LM4780
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-27
Dimension: TO-220-27 Formed Leads
Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V
Alternative Parts (Cross-Reference): LM4780TA; LM4766T/NOPB;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4780TA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4780TA/NOPB
IC AMP CLSS AB STER 60W TO220-27

IC AMP CLSS AB STER 60W TO220-27

Supplier's Site
Audio Amplifiers - LM4780TA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4780TA/NOPB
Audio Amplifiers LM4780TA/NOPB
Amplifier IC 2-Channel (Stereo) Class AB TO-220-27

Amplifier IC 2-Channel (Stereo) Class AB TO-220-27

Buy Now Datasheet
Audio Amplifiers - LM4780TA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4780TA/NOPB
Audio Amplifiers LM4780TA/NOPB
IC AMP CLSS AB STER 60W TO220-27

IC AMP CLSS AB STER 60W TO220-27

Supplier's Site
Linear - Amplifiers - Audio - LM4780TA/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4780TA/NOPB
Linear - Amplifiers - Audio LM4780TA/NOPB
IC AMP CLSS AB STER 60W TO220-27

IC AMP CLSS AB STER 60W TO220-27

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips
Product Number 742-LM4780TA/NOPB 296-43963-5-ND 84931-LM4780TA/NOPB LM4780TA/NOPB LM4780TA/NOPB LM4780TA/NOPB LM4780TA/NOPB
Product Name Dual 60W 8MHz TO-220 Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4780TA/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Bandwidth 8 MHz
Supply Voltage (VS) 20 to 84 volts 20 to 84 volts 20 to 84 volts 42 to 20 volts 20 to 42 volts
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type Rail/Tube TO-220; TO-220-27 Formed Leads TO-220; TO-220-27 TO-220; TO-220-27 Formed Leads TO-220; TO-220-27 Formed Leads TO-220; Through Hole
Unlock Full Specs
to access all available technical data