Texas Instruments Dual 30W 28V 8MHz Audio Amplifier LM4766TF

Description
2CH 30W Audio Amplifier, TO-220, 28V Dual Supply, 8MHz GBW Product overview: LM4766TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W, 28V, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W, 28V, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4766TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2CH 30W Audio Amplifier, TO-220, 28V Dual Supply, 8MHz GBW Product overview: LM4766TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W, 28V, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W, 28V, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4766TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 30W 28V 8MHz Audio Amplifier - 742-LM4766TF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30W 28V 8MHz Audio Amplifier
742-LM4766TF
Dual 30W 28V 8MHz Audio Amplifier 742-LM4766TF
2CH 30W Audio Amplifier, TO-220, 28V Dual Supply, 8MHz GBW Product overview: LM4766TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W, 28V, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W, 28V, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4766TF can be used for catalog matching and distributor lookup.

2CH 30W Audio Amplifier, TO-220, 28V Dual Supply, 8MHz GBW Product overview: LM4766TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W, 28V, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W, 28V, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4766TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4766TF - 082803-LM4766TF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4766TF
082803-LM4766TF
Linear - Linear - Amplifiers - Audio - LM4766TF 082803-LM4766TF
Manufacturer: Texas Instruments Win Source Part Number: 082803-LM4766TF Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 40W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-15 Isolated Dimension: TO-220-15 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 60 V, ±10 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082803-LM4766TF
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-15 Isolated
Dimension: TO-220-15 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 60 V, ±10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4766TF 082803-LM4766TF
Product Name Dual 30W 28V 8MHz Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4766TF
Bandwidth 8 MHz
Supply Voltage (VS) 20 to 60 volts 20 to 60 volts
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data