Manufacturer: Texas Instruments
Win Source Part Number: 081150-LM4765T
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 30W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-15
Dimension: TO-220-15 Formed Leads
Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V
Alternative Parts (Cross-Reference): LM4765T/NOPB; LM4765TAULF; LM4766T/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
30W 2-Ch Audio Amp, TO-220, 7.5MHz, 110dB Gain Product overview: LM4765T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 7.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, 7.5MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4765T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 081150-LM4765T | 742-LM4765T |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4765T | 30W 7.5MHz TO-220 Audio Amplifier |
| Supply Voltage (VS) | 20 to 64 volts | 20 to 64 volts |
| Output Power | 30 watts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) |