Dual 30W Audio Amp IC, 7.5MHz, TO-220, 28V Dual Supply Product overview: LM4765T/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W, 7.5MHz, 28V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W, 7.5MHz, 28V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4765T/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
Manufacturer: Texas Instruments
Win Source Part Number: 1199952-LM4765T/NOPB
Series: Overture
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: TO-220-15 Formed Leads
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 20 V ~ 64 V, ±10 V ~ 32 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 30W x 2 @ 8 Ohm
Family Name: LM4765
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-15
Alternative Parts (Cross-Reference): LM4765T; LM4765TAULF; LM4766T/NOPB;
Introduction Date: August 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
IC AMP CLSS AB STER 30W TO220-15
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM4765T/NOPB | LM4765T/NOPB-ND | 1199952-LM4765T/NOPB | LM4765T/NOPB | LM4765T/NOPB |
| Product Name | Dual 30W 7.5MHz 28V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4765T/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Bandwidth | 7.5 MHz | ||||
| Supply Voltage (VS) | 20 to 64 volts | 20 to 64 volts | 20 to 64 volts | 20 to 32 volts | 32 to 20 volts |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | Rail/Tube | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads |