Manufacturer: Texas Instruments
Win Source Part Number: 089364-LM4755T
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 11W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-9
Supply Voltage - Operating: 9 V to 32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB TO-220-9
IC,AUDIO AMPLIFIER,DUAL,BIPOL
IC AMP CLASS AB STER 11W TO220-9
Amplifier IC 2-Channel (Stereo) Class AB TO-220-9
Amplifier IC 2-Channel (Stereo) Class AB TO-220-9
AUDIO AMPLIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 089364-LM4755T | LM4755T/NOPB-ND | 742-LM4755T/NOPB | LM4755T/NOPB | LM4755T/NOPB | LM4755T/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4755T/NOPB | Audio Amplifiers | Dual Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 28 volts | 9 to 32 volts | 32 to 9 volts | |
| Output Power | 11 watts | 11 watts | 11 watts | 11 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |