7W, 2 CHANNEL, AUDIO AMPLIFIER, PSSO7, TO-263, 7 PIN Product overview: LM4752TS from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4752TS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199950-LM4752TS
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Thermal Shutdown Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM4752
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V ~ 32V
Max Output Power x Channels at Load: 11W x 2 at 4Ohm
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-7
IC AMP CLASS AB STER 11W TO263-7
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-7
IC AMP CLASS AB STER 11W TO263-7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM4752TS | 1199950-LM4752TS | LM4752TS-ND | LM4752TS | LM4752TS | LM4752TS |
| Product Name | Dual 7W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4752TS | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 28 volts | 9 to 32 volts | 9 to 32 volts | 9 to 32 volts | 32 to 9 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Rail/Tube | TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | ||
| Output Power | 11 watts | 11 watts | 11 watts | 11 watts |