Amplifier IC 2-Channel (Stereo) Class AB TO-220-7
IC AMP CLASS AB STER 11W TO220-7
Amplifier IC 2-Channel (Stereo) Class AB TO-220-7
IC AMP CLASS AB STER 11W TO220-7
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4752T/NOPB-ND | LM4752T/NOPB | LM4752T/NOPB | LM4752T/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 32 to 9 volts | |
| Output Power | 11 watts | 11 watts | 11 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |