Manufacturer: Texas Instruments
Win Source Part Number: 923217-LM4734TABD
Features: LM4734 series 3-Channel Output Class AB Audio Amplifier Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: LM4734
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 923217-LM4734TABD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4734TABD |
| Operation Class | Class A; Class AB |