Audio Amplifier, 14W, 2 Channel(s), 1 Func, PZFM15
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
IC AMP CLSS AB STER 14W TO220-15
AUDIO AMPLIFIER
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4730TA/NOPB | LM4730TA/NOPB-ND | LM4730TA/NOPB | LM4730TA/NOPB | LM4730TA/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | ||||
| Package Type | ZIP15 | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads | |
| Life Cycle Stage | Obsolete | Removed | |||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 20 to 50 volts | 25 to 20 volts | 20 to 25 volts |