Texas Instruments 75V TO-220 Audio Amplifier LM4702CTA

Description
2-Ch Power Audio Amp, TO-220, 75V, 93dB Gain Product overview: LM4702CTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 75V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702CTA can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Power Audio Amp, TO-220, 75V, 93dB Gain Product overview: LM4702CTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 75V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702CTA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75V TO-220 Audio Amplifier - 742-LM4702CTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V TO-220 Audio Amplifier
742-LM4702CTA
75V TO-220 Audio Amplifier 742-LM4702CTA
2-Ch Power Audio Amp, TO-220, 75V, 93dB Gain Product overview: LM4702CTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 75V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702CTA can be used for catalog matching and distributor lookup.

2-Ch Power Audio Amp, TO-220, 75V, 93dB Gain Product overview: LM4702CTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 75V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702CTA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4702CTA - 1190463-LM4702CTA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4702CTA
1190463-LM4702CTA
Linear - Linear - Amplifiers - Audio - LM4702CTA 1190463-LM4702CTA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190463-LM4702CTA Termination: Through Hole Length: 20.02 mm Power Dissipation: 4 W Height: 10.69 mm Number of Channels: 2 Number of Pins: 15 Output Current: 5.5 mA Input Bias Current: 500 nA Width: 4.5 mm Number of Amplifiers: 1 Categories: Linear - Amplifiers - Audio Case / Package: TO-220 Alternative Parts (Cross-Reference): LM4702CTA .; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Power Dissipation: 4 W Max Supply Voltage: 75 V Min Supply Voltage: 20 V Max Operating Temperature: 75 °C Dual Supply Voltage: 28 V Max Dual Supply Voltage: 75 V Min Dual Supply Voltage: 20 V Supply Type: Dual Power Supply Rejection Ratio (PSRR): 110 dB Voltage Gain: 93 dB Input Offset Voltage (Vos): 35 mV Load Impedance: 8 Ω

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190463-LM4702CTA
Termination: Through Hole
Length: 20.02 mm
Power Dissipation: 4 W
Height: 10.69 mm
Number of Channels: 2
Number of Pins: 15
Output Current: 5.5 mA
Input Bias Current: 500 nA
Width: 4.5 mm
Number of Amplifiers: 1
Categories: Linear - Amplifiers - Audio
Case / Package: TO-220
Alternative Parts (Cross-Reference): LM4702CTA .;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Power Dissipation: 4 W
Max Supply Voltage: 75 V
Min Supply Voltage: 20 V
Max Operating Temperature: 75 °C
Dual Supply Voltage: 28 V
Max Dual Supply Voltage: 75 V
Min Dual Supply Voltage: 20 V
Supply Type: Dual
Power Supply Rejection Ratio (PSRR): 110 dB
Voltage Gain: 93 dB
Input Offset Voltage (Vos): 35 mV
Load Impedance: 8 Ω

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4702CTA 1190463-LM4702CTA
Product Name 75V TO-220 Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4702CTA
Supply Voltage (VS) 20 to 75 volts
Unlock Full Specs
to access all available technical data