Texas Instruments Dual TO-220 Audio Amplifier LM4702BTA

Description
2 CHANNEL, AUDIO AMPLIFIER, PSFM15, PLASTIC, TO-220, 15 PIN Product overview: LM4702BTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 CHANNEL, AUDIO AMPLIFIER, PSFM15, PLASTIC, TO-220, 15 PIN Product overview: LM4702BTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual TO-220 Audio Amplifier - 742-LM4702BTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TO-220 Audio Amplifier
742-LM4702BTA
Dual TO-220 Audio Amplifier 742-LM4702BTA
2 CHANNEL, AUDIO AMPLIFIER, PSFM15, PLASTIC, TO-220, 15 PIN Product overview: LM4702BTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702BTA can be used for catalog matching and distributor lookup.

2 CHANNEL, AUDIO AMPLIFIER, PSFM15, PLASTIC, TO-220, 15 PIN Product overview: LM4702BTA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4702BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4702BTA - 84920-LM4702BTA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4702BTA
84920-LM4702BTA
Linear - Linear - Amplifiers - Audio - LM4702BTA 84920-LM4702BTA
Manufacturer: Texas Instruments Win Source Part Number: 84920-LM4702BTA Packaging: Tube/Rail Type: Class AB Features: Mute, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 300W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: TO-220-15 Dimension: TO-220-15 Formed Leads Supply Voltage - Operating: ±20 V to 100 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 84920-LM4702BTA
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: TO-220-15
Dimension: TO-220-15 Formed Leads
Supply Voltage - Operating: ±20 V to 100 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4702BTA 84920-LM4702BTA
Product Name Dual TO-220 Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4702BTA
RoHS Compliant RoHS
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F)
Package Type Rail/Tube TO-220; TO-220-15
Unlock Full Specs
to access all available technical data