Texas Instruments 10W Audio Amplifier LM4680SDX

Description
Audio Amp Speaker 1-CH Mono 10W Class-D 14-Pin LLP EP T/R Product overview: LM4680SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4680SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Speaker 1-CH Mono 10W Class-D 14-Pin LLP EP T/R Product overview: LM4680SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4680SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Audio Amplifier - 742-LM4680SDX - ERSAELECTRONICS PTE. LTD.
Singapore
10W Audio Amplifier
742-LM4680SDX
10W Audio Amplifier 742-LM4680SDX
Audio Amp Speaker 1-CH Mono 10W Class-D 14-Pin LLP EP T/R Product overview: LM4680SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4680SDX can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 10W Class-D 14-Pin LLP EP T/R Product overview: LM4680SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4680SDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4680SDX - 088077-LM4680SDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4680SDX
088077-LM4680SDX
Linear - Linear - Amplifiers - Audio - LM4680SDX 088077-LM4680SDX
Manufacturer: Texas Instruments Win Source Part Number: 088077-LM4680SDX Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-VSON (5x6) Dimension: 14-VDFN Exposed Pad Supply Voltage - Operating: 9 V to 14 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088077-LM4680SDX
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (5x6)
Dimension: 14-VDFN Exposed Pad
Supply Voltage - Operating: 9 V to 14 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4680SDX 088077-LM4680SDX
Product Name 10W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4680SDX
Supply Voltage (VS) 9 to 14 volts
Unlock Full Specs
to access all available technical data