Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Audio - LM4680SD/NOPB LM4680SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 299106-LM4680SD Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-VSON (5x6) Dimension: 14-VDFN Exposed Pad Supply Voltage - Operating: 9 V to 14 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 299106-LM4680SD Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-VSON (5x6) Dimension: 14-VDFN Exposed Pad Supply Voltage - Operating: 9 V to 14 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4680SD/NOPB - 299106-LM4680SD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4680SD/NOPB
299106-LM4680SD
Linear - Linear - Amplifiers - Audio - LM4680SD/NOPB 299106-LM4680SD
Manufacturer: Texas Instruments Win Source Part Number: 299106-LM4680SD Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-VSON (5x6) Dimension: 14-VDFN Exposed Pad Supply Voltage - Operating: 9 V to 14 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 299106-LM4680SD
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (5x6)
Dimension: 14-VDFN Exposed Pad
Supply Voltage - Operating: 9 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10W Audio Amplifier
742-LM4680SD/NOPB
10W Audio Amplifier 742-LM4680SD/NOPB
10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4680SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4680SD/NOPB can be used for catalog matching and distributor lookup.

10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4680SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4680SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4680SD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4680SD/NOPBTR-ND
Audio Amplifiers LM4680SD/NOPBTR-ND
Amplifier IC 1-Channel (Mono) Class D 14-VSON (5x6)

Amplifier IC 1-Channel (Mono) Class D 14-VSON (5x6)

Buy Now Datasheet
Audio Amplifiers - LM4680SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4680SD/NOPB
Audio Amplifiers LM4680SD/NOPB
Amplifier IC 1-Channel (Mono) Class D 14-VSON (5x6)

Amplifier IC 1-Channel (Mono) Class D 14-VSON (5x6)

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4680SD/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4680SD/NOPB
Linear - Amplifiers - Audio LM4680SD/NOPB
IC AMP CLASS D MONO 10W 14VSON

IC AMP CLASS D MONO 10W 14VSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4680SD/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4680SD/NOPB
IC AMP CLASS D MONO 10W 14VSON

IC AMP CLASS D MONO 10W 14VSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 299106-LM4680SD 742-LM4680SD/NOPB LM4680SD/NOPBTR-ND LM4680SD/NOPB LM4680SD/NOPB LM4680SD/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4680SD/NOPB 10W Audio Amplifier Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 9 to 14 volts 12 volts 9 to 14 volts 9 to 14 volts 14 to 9 volts
Output Power 10 watts 10 watts 10 watts 10 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D
Package Type 14-VSON (5x6) Tape and Reel 14-VDFN Exposed Pad 14-VDFN Exposed Pad 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data