Texas Instruments SMD 2.7W Audio Amplifier LM4675TLX

Description
2.7W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.50 MM PITCH, SMD-9 Product overview: LM4675TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4675TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.50 MM PITCH, SMD-9 Product overview: LM4675TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4675TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7W Audio Amplifier - 742-LM4675TLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7W Audio Amplifier
742-LM4675TLX
SMD 2.7W Audio Amplifier 742-LM4675TLX
2.7W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.50 MM PITCH, SMD-9 Product overview: LM4675TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4675TLX can be used for catalog matching and distributor lookup.

2.7W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.50 MM PITCH, SMD-9 Product overview: LM4675TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4675TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4675TLX - 082800-LM4675TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4675TLX
082800-LM4675TLX
Linear - Linear - Amplifiers - Audio - LM4675TLX 082800-LM4675TLX
Manufacturer: Texas Instruments Win Source Part Number: 082800-LM4675TLX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.7W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA Dimension: 9-WFBGA, DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): MAX9705DETB+T; TPA2010D1YEF; LM4675TLX; TPA2010D1YEFR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082800-LM4675TLX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.7W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9705DETB+T; TPA2010D1YEF; LM4675TLX; TPA2010D1YEFR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4675TLX 082800-LM4675TLX
Product Name SMD 2.7W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4675TLX
Supply Voltage (VS) 5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data