Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers LM4675SDBD

Description
Win Source Part Number: 1382496-LM4675SDBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM4675 Max Output Power x Channels @ Load: 2.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4675 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382496-LM4675SDBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM4675 Max Output Power x Channels @ Load: 2.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4675 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1382496-LM4675SDBD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1382496-LM4675SDBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1382496-LM4675SDBD
Win Source Part Number: 1382496-LM4675SDBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM4675 Max Output Power x Channels @ Load: 2.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4675 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382496-LM4675SDBD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1 pcs
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: LM4675
Max Output Power x Channels @ Load: 2.7W x 1 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM4675
Product Status: Obsolete
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Audio Amplifier Evaluation Boards - LM4675SDBD-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
LM4675SDBD-ND
Audio Amplifier Evaluation Boards LM4675SDBD-ND
LM4675 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

LM4675 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
LM4675SDBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards LM4675SDBD
BOARD EVALUATION LM4675SD

BOARD EVALUATION LM4675SD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1382496-LM4675SDBD LM4675SDBD-ND LM4675SDBD
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details
Stripboards - 1951094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212634-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers