Amplifier IC 2-Channel (Stereo) Class D 16-WQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 16-WQFN (4x4)
IC AMP CLASS D STER 2.5W 16WQFN
IC AMP CLASS D STER 2.5W 16WQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4674SQX/NOPB-ND | LM4674SQX/NOPB | LM4674SQX/NOPB | LM4674SQX/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |