Texas Instruments SMD 2.65W Audio Amplifier LM4673TMX

Description
2.65W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.40 MM PITCH, MICRO, SMD-9 Product overview: LM4673TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.65W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.40 MM PITCH, MICRO, SMD-9 Product overview: LM4673TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.65W Audio Amplifier - 742-LM4673TMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.65W Audio Amplifier
742-LM4673TMX
SMD 2.65W Audio Amplifier 742-LM4673TMX
2.65W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.40 MM PITCH, MICRO, SMD-9 Product overview: LM4673TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TMX can be used for catalog matching and distributor lookup.

2.65W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.40 MM PITCH, MICRO, SMD-9 Product overview: LM4673TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4673TMX - 071421-LM4673TMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4673TMX
071421-LM4673TMX
Linear - Linear - Amplifiers - Audio - LM4673TMX 071421-LM4673TMX
Manufacturer: Texas Instruments Win Source Part Number: 071421-LM4673TMX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-uSMD Dimension: 9-WFBGA Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071421-LM4673TMX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4673TMX 071421-LM4673TMX
Product Name SMD 2.65W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4673TMX
RoHS Compliant RoHS
Package Type Tape and Reel 9-uSMD
Supply Voltage (VS) 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data