2.65W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, 0.40 MM PITCH, MICRO, SMD-9 Product overview: LM4673TM from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TM can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1199940-LM4673TM
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 9-uSMD (1.41x1.41)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM4673TM | 1199940-LM4673TM | LM4673TM |
| Product Name | SMD 2.65W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4673TM | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 5 volts | 2.4 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |