Texas Instruments 2.65W Audio Amplifier LM4673SDX

Description
2.65W, 1 CHANNEL, AUDIO AMPLIFIER, DSO8, LLP-8 Product overview: LM4673SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.65W, 1 CHANNEL, AUDIO AMPLIFIER, DSO8, LLP-8 Product overview: LM4673SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.65W Audio Amplifier - 742-LM4673SDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.65W Audio Amplifier
742-LM4673SDX
2.65W Audio Amplifier 742-LM4673SDX
2.65W, 1 CHANNEL, AUDIO AMPLIFIER, DSO8, LLP-8 Product overview: LM4673SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673SDX can be used for catalog matching and distributor lookup.

2.65W, 1 CHANNEL, AUDIO AMPLIFIER, DSO8, LLP-8 Product overview: LM4673SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673SDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4673SDX - 082799-LM4673SDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4673SDX
082799-LM4673SDX
Linear - Linear - Amplifiers - Audio - LM4673SDX 082799-LM4673SDX
Manufacturer: Texas Instruments Win Source Part Number: 082799-LM4673SDX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm Family Name: LM4673 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (3x3) Dimension: 8-WFDFN Exposed Pad Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): BD5632NUX; MAX98300EWL+; MAX9830ETA+T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082799-LM4673SDX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Family Name: LM4673
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): BD5632NUX; MAX98300EWL+; MAX9830ETA+T;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4673SDX 082799-LM4673SDX
Product Name 2.65W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4673SDX
Supply Voltage (VS) 5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data