Manufacturer: Texas Instruments
Win Source Part Number: 779226-LM4671ITLBD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4671
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779226-LM4671ITLBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4671ITLBD |
| Supply Voltage (VS) | 2.4 to 5.5 volts |