Texas Instruments High-Performance Analog Audio Amplifiers LM4670SDX/NOPB

Description
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - LM4670SDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4670SDX/NOPB-ND
Audio Amplifiers LM4670SDX/NOPB-ND
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4670SDX/NOPB - 779225-LM4670SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4670SDX/NOPB
779225-LM4670SDX/NOPB
Linear - Linear - Amplifiers - Audio - LM4670SDX/NOPB 779225-LM4670SDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779225-LM4670SDX/NOP B Series: Boomer Packaging: Reel package Type: Class D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm Family Name: LM4670 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x3) Alternative Parts (Cross-Reference): MAX9716ETA; MAX4366ETA; MAX4368EGA+; MAX4366ETA-T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779225-LM4670SDX/NOPB
Series: Boomer
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Family Name: LM4670
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (3x3)
Alternative Parts (Cross-Reference): MAX9716ETA; MAX4366ETA; MAX4368EGA+; MAX4366ETA-T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM4670SDX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1 Func, PDSO8

Audio Amplifier, 1 Func, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
3W Audio Amplifier
742-LM4670SDX/NOPB
3W Audio Amplifier 742-LM4670SDX/NOPB
IC AMP CLASS D MONO 3W 8WSON Product overview: LM4670SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670SDX/NOPB can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 3W 8WSON Product overview: LM4670SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670SDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - LM4670SDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4670SDX/NOPB
Linear - Amplifiers - Audio LM4670SDX/NOPB
IC AMP CLASS D MONO 3W 8WSON

IC AMP CLASS D MONO 3W 8WSON

Supplier's Site Datasheet
Audio Amplifiers - LM4670SDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4670SDX/NOPB
Audio Amplifiers LM4670SDX/NOPB
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4670SDX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4670SDX/NOPB
IC AMP CLASS D MONO 3W 8WSON

IC AMP CLASS D MONO 3W 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number LM4670SDX/NOPB-ND 779225-LM4670SDX/NOPB LM4670SDX/NOPB 742-LM4670SDX/NOPB LM4670SDX/NOPB LM4670SDX/NOPB LM4670SDX/NOPB
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4670SDX/NOPB 3W Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 to 5.5 volts 5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Output Power 3 watts 3 watts 3 watts 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data