Audio Amplifier, 3W, 1 Channel(s), 1 Func, PDSO8
AUDIO AMPLIFIER, 3W, 1 CHANNEL(S Product overview: LM4670SD from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670SD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
IC AMP CLASS D MONO 3W 8WSON
AUDIO AMPLIFIER, 3W, 1 CHANNEL(S
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4670SD | 742-LM4670SD | LM4670SD-ND | LM4670SD | LM4670SD | LM4670SD |
| Product Name | 3W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Package Type | DILCC8 | Bulk | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Active | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts |