Manufacturer: Texas Instruments
Win Source Part Number: 1199936-LM4670ITL
Packaging: Tape and Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 9-uSMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 9-WFBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LM4670
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V
Max Output Power x Channels at Load: 3W x 1 at 4Ohm
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
3W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, MICRO, SMD-9 Product overview: LM4670ITL from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670ITL can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 3W 9USMD
IC AMP CLASS D MONO 3W 9USMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1199936-LM4670ITL | LM4670ITL-ND | 742-LM4670ITL | LM4670ITL | LM4670ITL | LM4670ITL |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4670ITL | Audio Amplifiers | SMD 3W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | |||
| Features | Thermal Shutdown Protection |