Manufacturer: Texas Instruments
Win Source Part Number: 071420-LM4668MHX
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 9 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 1-CH Mono 10W Class-D 20-Pin TSSOP EP T/R Product overview: LM4668MHX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668MHX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 071420-LM4668MHX | 742-LM4668MHX |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4668MHX | 10W TSSOP Audio Amplifier |
| Supply Voltage (VS) | 9 to 14 volts |