Texas Instruments OEM Parts - OEM Parts (J - L) - LM4667MMX LM4667MMX

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070135-LM4667MMX Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(J-L) Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 12 dB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070135-LM4667MMX Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(J-L) Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 12 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LM4667MMX - 1070135-LM4667MMX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LM4667MMX
1070135-LM4667MMX
OEM Parts - OEM Parts (J - L) - LM4667MMX 1070135-LM4667MMX
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070135-LM4667MMX Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(J-L) Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 12 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070135-LM4667MMX
Packaging: Tape & Reel
Mounting: SMD (SMT)
Categories: OEM Parts(J-L)
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Supply Rejection Ratio (PSRR): 65 dB
Voltage Gain: 12 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070135-LM4667MMX
Product Name OEM Parts - OEM Parts (J - L) - LM4667MMX
Unlock Full Specs
to access all available technical data