Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, PDSO10
Amplifier IC 1-Channel (Mono) Class D 10-VSSOP
1.3W 1CH Audio Amp, MSOP-10, 2.7-5.5V, 8R Product overview: LM4667MM from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W, 5.5V, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.3W, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4667MM can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 1.3W 10VSSOP
IC AMP CLASS D MONO 1.3W 10VSSOP
Amplifier IC 1-Channel (Mono) Class D 10-VSSOP
IC AMP CLASS D MONO 1.3W 10VSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4667MM | LM4667MMTR-ND | 742-LM4667MM | LM4667MM | LM4667MM | LM4667MM | LM4667MM |
| Product Name | Audio Amplifiers | 1.3W 5.5V MSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | |||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts |