Texas Instruments Dual 1.2W Audio Amplifier LM4666SDX

Description
1.2W, 2 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4666SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4666SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2W, 2 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4666SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4666SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.2W Audio Amplifier - 742-LM4666SDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.2W Audio Amplifier
742-LM4666SDX
Dual 1.2W Audio Amplifier 742-LM4666SDX
1.2W, 2 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4666SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4666SDX can be used for catalog matching and distributor lookup.

1.2W, 2 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4666SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4666SDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4666SDX - 082794-LM4666SDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4666SDX
082794-LM4666SDX
Linear - Linear - Amplifiers - Audio - LM4666SDX 082794-LM4666SDX
Manufacturer: Texas Instruments Win Source Part Number: 082794-LM4666SDX Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-WSON (4x3) Dimension: 14-WFDFN Exposed Pad Supply Voltage - Operating: 2.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082794-LM4666SDX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x3)
Dimension: 14-WFDFN Exposed Pad
Supply Voltage - Operating: 2.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4666SDX 082794-LM4666SDX
Product Name Dual 1.2W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4666SDX
Supply Voltage (VS) 5 volts 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data