Manufacturer: Texas Instruments
Win Source Part Number: 082795-LM4666SDX/NOP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x3)
Dimension: 14-WFDFN Exposed Pad
Supply Voltage - Operating: 2.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
AUDIO AMPLIFIER Product overview: LM4666SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4666SDX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 14-WSON (4x3)
IC AMP CLASS D STER 1.2W 14WSON
IC AMP CLASS D STER 1.2W 14WSON
Amplifier IC 2-Channel (Stereo) Class D 14-WSON (4x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 082795-LM4666SDX/NOPB | 742-LM4666SDX/NOPB | LM4666SDX/NOPB-ND | LM4666SDX/NOPB | LM4666SDX/NOPB | LM4666SDX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4666SDX/NOPB | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.8 to 5.5 volts | 5 volts | 2.8 to 5.5 volts | 5.5 to 2.8 volts | 2.8 to 5.5 volts | |
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | 1.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 14-WSON (4x3) | Tape and Reel | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad |