Texas Instruments Dual 2.1W TSSOP Audio Amplifier LM4663MT

Description
2.1W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO24, TSSOP-24 Product overview: LM4663MT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4663MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.1W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO24, TSSOP-24 Product overview: LM4663MT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4663MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2.1W TSSOP Audio Amplifier - 742-LM4663MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.1W TSSOP Audio Amplifier
742-LM4663MT
Dual 2.1W TSSOP Audio Amplifier 742-LM4663MT
2.1W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO24, TSSOP-24 Product overview: LM4663MT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4663MT can be used for catalog matching and distributor lookup.

2.1W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO24, TSSOP-24 Product overview: LM4663MT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.1W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.1W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4663MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4663MT - 071419-LM4663MT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4663MT
071419-LM4663MT
Linear - Linear - Amplifiers - Audio - LM4663MT 071419-LM4663MT
Manufacturer: Texas Instruments Win Source Part Number: 071419-LM4663MT Packaging: Tube/Rail Type: Class D Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071419-LM4663MT
Packaging: Tube/Rail
Type: Class D
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4663MT 071419-LM4663MT
Product Name Dual 2.1W TSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4663MT
Package Type Rail/Tube SSOP; SOP; TSSOP; 24-TSSOP
Unlock Full Specs
to access all available technical data