Amplifier IC 1-Channel (Mono) Class D TO-220-15 Isolated
Manufacturer: Texas Instruments
Win Source Part Number: 1199931-LM4652TF
Packaging: Tube
Type: Class D
Mounting Style: Through Hole
Features: Depop, Shutdown, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: TO-220-15 Isolated
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-220-15 Isolated Tab, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LM4652
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±22V ~ 44V
Max Output Power x Channels at Load: 170W x 1 at 4Ohm
170W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM15, ISOLATED, PLASTIC, TO-220, 15 PIN Product overview: LM4652TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 170W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Isolated, 170W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4652TF can be used for catalog matching and distributor lookup.
IC AMP D MONO 170W TO220-15
Amplifier IC 1-Channel (Mono) Class D TO-220-15 Isolated
IC AMP D MONO 170W TO220-15
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4652TF-ND | 1199931-LM4652TF | 742-LM4652TF | LM4652TF | LM4652TF | LM4652TF |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4652TF | Isolated 170W TO-220 Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 22 to 44 volts | 22 to 44 volts | 22 to 44 volts | 44 to 22 volts | ||
| Output Power | 170 watts | 170 watts | 170 watts | 170 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |