IC AMP CLSS D MONO 170W TO220-15 Product overview: LM4652TA/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W, TO220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 170W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4652TA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779222-LM4652TA/NOPB
Series: Overture
Packaging: Tube
Type: Class D
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown, Standby
Package: TO-220-15 Formed Leads
Output Type: 1-Channel (Mono)
Operating Supply Voltage: ±22 V ~ 44 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 170W x 1 @ 4 Ohm
Family Name: LM4652
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-15
Alternative Parts (Cross-Reference): LM4652TA; LM4652TF/NOPB;
Introduction Date: August 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D TO-220-15
Amplifier IC 1-Channel (Mono) Class D TO-220-15
IC AMP CLSS D MONO 170W TO220-15
IC AMP CLSS D MONO 170W TO220-15
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM4652TA/NOPB | 779222-LM4652TA/NOPB | LM4652TA/NOPB-ND | LM4652TA/NOPB | LM4652TA/NOPB | LM4652TA/NOPB |
| Product Name | 170W TO220 Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4652TA/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Rail/Tube | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads | ||
| Supply Voltage (VS) | 22 to 44 volts | 22 to 44 volts | 22 to 44 volts | 44 to 22 volts |