Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM46002PWPEVM

Description
LM46002 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM46002 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37859-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37859-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37859-ND
LM46002 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM46002 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM46002PWPEVM - 779220-LM46002PWPEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM46002PWPEVM
779220-LM46002PWPEVM
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM46002PWPEVM 779220-LM46002PWPEVM
Manufacturer: Texas Instruments Win Source Part Number: 779220-LM46002PWPEVM Series: SIMPLE SWITCHER Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3.5 V ~ 60 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: LM46002 Family Name: LM46002 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779220-LM46002PWPEVM
Series: SIMPLE SWITCHER
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 3.5 V ~ 60 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: LM46002
Family Name: LM46002
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM46002PWPEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM46002PWPEVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM46002PWPEVM
EVAL BOARD BUCK REG LM46002

EVAL BOARD BUCK REG LM46002

Supplier's Site
Evaluation Board, Step Down Converter; Silicon Manufacturer Texas Instruments - 54X0163 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Converter; Silicon Manufacturer Texas Instruments
54X0163
Evaluation Board, Step Down Converter; Silicon Manufacturer Texas Instruments 54X0163
EVALUATION BOARD, STEP DOWN CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LM46002; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Step Down Converter RoHS Compliant: NA

EVALUATION BOARD, STEP DOWN CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LM46002; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Step Down Converter RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37859-ND 779220-LM46002PWPEVM LM46002PWPEVM 54X0163
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM46002PWPEVM Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Step Down Converter; Silicon Manufacturer Texas Instruments
Supported System Power; DC/DC, Step Down Synchronous Step Down Converter
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576787 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR ABF-11R8G+ - TB-ABF-11R8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTS70015-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details