Texas Instruments LM46001 SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter LM46001PWP

Description
SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM46001 SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter - LM46001PWP - Texas Instruments
Dallas, TX, United States
LM46001 SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter
LM46001PWP
LM46001 SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter LM46001PWP
SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125

SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44510-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44510-5-ND
Voltage Regulators - DC DC Switching Regulators 296-44510-5-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM46001PWP - 923213-LM46001PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM46001PWP
923213-LM46001PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM46001PWP 923213-LM46001PWP
Manufacturer: Texas Instruments Win Source Part Number: 923213-LM46001PWP Series: SIMPLE SWITCHER® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width) Package: 16-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: LM46001 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923213-LM46001PWP
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM46001
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM46001PWP
Switching Voltage Regulators LM46001PWP
Switching Voltage Regulators Simple Switcher 3.5-60V, 1A

Switching Voltage Regulators Simple Switcher 3.5-60V, 1A

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM46001PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM46001PWP
Voltage Regulators - DC DC Switching Regulators LM46001PWP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM46001PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM46001PWP
PMIC - Voltage Regulators - DC DC Switching Regulators LM46001PWP
IC REG BUCK ADJ 1A 16HTSSOP

IC REG BUCK ADJ 1A 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM46001PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM46001PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM46001PWP
IC REG BUCK ADJ 1A 16HTSSOP

IC REG BUCK ADJ 1A 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM46001PWP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM46001PWP
Voltage Regulators - DC DC Switching Regulators LM46001PWP
IC REG BUCK ADJ 1A 16HTSSOP

IC REG BUCK ADJ 1A 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM46001PWP 296-44510-5-ND 923213-LM46001PWP LM46001PWP LM46001PWP LM46001PWP LM46001PWP LM46001PWP
Product Name LM46001 SIMPLE SWITCHER? 3.5 - 60V, 1A Synchronous Step-Down Voltage Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM46001PWP Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP Other; 16-PowerTSSOP (0.173", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification Synchronous Rectification
Output Voltage 1 to 28 volts 1 to 28 volts 1 to 28 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data