500mA Synchronous Step-Down DC/DC Converter, 3.5-60V In, 1V-28V Out Product overview: LM46000PWPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA, 60V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, 60V, 1V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM46000PWPT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM46000PWPT |
| Product Name | Buck 500mA 60V 1V Step-Down DC-DC Converter IC |
| Package Type | Other; HTSSOP |
| Output Voltage | 28 volts |
| Input Voltage | 60 volts |
| IOUT | 0.5000 amps |