Manufacturer: Texas Instruments
Win Source Part Number: 1199925-LM45BIM3
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C (-20°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C ~ 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Industrial, Medical
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 10V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199925-LM45BIM3 |
| Product Name | Electronic Surplus - LM45BIM3 |