Texas Instruments Dual Audio Amplifier LM4562MAX

Description
IC,OP-AMP,DUAL,SOP,8 PIN,PLASTIC Product overview: LM4562MAX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4562MAX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC,OP-AMP,DUAL,SOP,8 PIN,PLASTIC Product overview: LM4562MAX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4562MAX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Audio Amplifier
742-LM4562MAX
Dual Audio Amplifier 742-LM4562MAX
IC,OP-AMP,DUAL,SOP,8 PIN,PLASTIC Product overview: LM4562MAX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4562MAX can be used for catalog matching and distributor lookup.

IC,OP-AMP,DUAL,SOP,8PIN,PLASTIC Product overview: LM4562MAX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4562MAX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX - 710799-LM4562MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX
710799-LM4562MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX 710799-LM4562MAX
Manufacturer: Texas Instruments Win Source Part Number: 710799-LM4562MAX Manufacturer Homepage: www.ti.com Reference case: SOP8 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 710799-LM4562MAX
Manufacturer Homepage: www.ti.com
Reference case: SOP8
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4562MAX 710799-LM4562MAX
Product Name Dual Audio Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 3 milliamps
Bandwidth 1.5 MHz
View Details