Manufacturer: Texas Instruments
Win Source Part Number: 1199914-LM4550BVH
Packaging: Tray
Type: Audio, AC '97
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM4550
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.2V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199914-LM4550BVH |
| Product Name | Electronic Surplus - LM4550BVH |