Synchronous Step-Up DC/DC Converter with True Shutdown Isolation 10-WSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 803344-LM4510SDX/NOP
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 2.7V
Synchronous Rectifier: Yes
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 18V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Part Number Series: LM4510
IC REG BOOST ADJ 1A 10SON
IC REG BOOST ADJ 1A 10WSON
IC REG BOOST ADJ 1A 10WSON
Switching Voltage Regulators Synchronous Step-Up DC/DC Converter with True Shutdown Isolation 10-WSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) 10-WFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM4510SDX/NOPB | 296-49213-2-ND | 803344-LM4510SDX/NOPB | LM4510SDX/NOPB | LM4510SDX/NOPB | LM4510SDX/NOPB | LM4510SDX/NOPB | LM4510SDX/NOPB |
| Product Name | LM4510 Synchronous Step-Up DC/DC Converter with True Shutdown Isolation | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM4510SDX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Frequency Synchronization | Synchronous Rectification | Shutdown (Inhibit) Pin; Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.26 to 18 volts | 2.7 to 18 volts | 18 volts | 2.7 volts | 2.7 volts | 2.7 to 18 volts | ||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |