SIMPLE SWITCHER? 3.5V to 36V, 3A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 84846-LM43603PWP
Family Name: LM43603
Alternative Parts (Cross-Reference): LM43603QPWPRQ1; LM43603AQPWPRQ1; LM43603QPWPTQ1;
Introduction Date: April 12, 2014
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 3A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 16HTSSOP
IC REG BUCK ADJ 3A 16HTSSOP
Switching Voltage Regulators Synchronous Buck Regulator
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM43603PWP | 84846-LM43603PWP | 296-44415-5-ND | LM43603PWP | LM43603PWP | LM43603PWP | LM43603PWP | LM43603PWP |
| Product Name | LM43603 SIMPLE SWITCHER? 3.5V to 36V, 3A Synchronous Step-Down Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43603PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | ||||||
| Output Voltage | 1 to 28 volts | 1 to 28 volts | 1 volts | 1 to 28 volts | 1 volts |