Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 16SON
IC REG BUCK ADJ 3A 16SON
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
Switching Voltage Regulators 3.5V to 36V, 3A Synchronous Step-Down Voltage Converter 16-SON -40 to 125
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-46613-2-ND | LM43603DSUT | LM43603DSUT | LM43603DSUT | LM43603DSUT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-VFDFN Exposed Pad | Other; 16-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 to 28 volts |