Manufacturer: Texas Instruments
Win Source Part Number: 923212-LM43603DSUR
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
Package: 16-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LM43603
Categories: Integrated Circuits (ICs)
Case / Package: 16-SON (4x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51302-6, 296-51302-2, 296-51302-1, LM43603DSUR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 16SON
Switching Voltage Regulators 3.5V to 36V, 3A Synchronous Step-Down Voltage Converter 16-SON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 16SON
IC REG BUCK ADJ 3A 16SON
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923212-LM43603DSUR | 296-51302-2-ND | LM43603DSUR | LM43603DSUR | LM43603DSUR | LM43603DSUR | LM43603DSUR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43603DSUR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-SON (4x5) | Other; 16-VFDFN Exposed Pad | Other; 16-VFDFN Exposed Pad | Other; 16-VFDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |