The LM43602PWP is a 3.5-V to 36-V, 2-A synchronous step-down DC-DC converter in a 16-lead HTSSOP package measuring 5.10 mm × 6.60 mm × 1.2 mm. It features internal synchronous rectification, adjustable switching frequency from 200 kHz to 2.2 MHz (500 kHz default), and meets EN55022/CISPR22 EMI standards. Quiescent current is 27 µA in regulation, with discontinuous conduction mode and pulse-frequency modulation improving light-load efficiency. It includes integrated soft start (4.1 ms), power-good flag, precision enable for UVLO programming, output short-circuit protection in hiccup mode, and thermal shutdown. The device supports frequency synchronization, output voltage tracking, and is compatible with ceramic, polymer, tantalum, and aluminum output capacitors.
SIMPLE SWITCHER? 3.5V to 36V, 2A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1199907-LM43602PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators Synchronous Buck Regulator
IC REG BUCK ADJ 2A 16HTSSOP
IC REG BUCK ADJ 2A 16HTSSOP
IC REG BUCK ADJ 2A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM43602PWP | 296-46517-5-ND | 1199907-LM43602PWP | LM43602PWP | LM43602PWP | LM43602PWP | LM43602PWP | LM43602PWP |
| Product Name | LM43602 SIMPLE SWITCHER? 3.5V to 36V, 2A Synchronous Step-Down Voltage Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43602PWP | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | ||||||
| Output Voltage | 1 to 28 volts | 1 to 28 volts | 1 to 28 volts | 1 volts | 1 volts |