Switching Regulator, Current-mode, 2A, 2200kHz Switching Freq-Max, PDSO16
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-VFDFN Exposed Pad
Switching Voltage Regulators 3.5V to 36V, 2A Synchronous Step-Down Voltage Converter 16-SON -40 to 125
IC REG BUCK ADJ 2A 16SON
IC REG BUCK ADJUSTABLE 2A 16SON
IC REG BUCK ADJUSTABLE 2A 16SON
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM43602DSUT | 296-46641-1-ND | LM43602DSUT | LM43602DSUT | LM43602DSUT | LM43602DSUT | LM43602DSUT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; VSON16 | Other; 16-VFDFN Exposed Pad | Other; 16-VFDFN Exposed Pad | Other; 16-VFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |