"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Category: OEM Souring
Win Source Part Number: 1468834-LM43601QPWPR
Manufacturer: Texas Instruments
IC REG BUCK ADJ 1A 16HTSSOP
Switching Voltage Regulators Automotive Qualified 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
IC REG BUCK ADJ 1A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42506-2-ND | 1468834-LM43601QPWPRQ1 | LM43601QPWPRQ1 | LM43601QPWPRQ1 | LM43601QPWPRQ1 | LM43601QPWPRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | OEM Souring | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 to 28 volts |