SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779216-LM43601PWPT
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LM43601
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 28V
Input Voltage MIN: 3.5V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LM43601QPWPRQ1; LM43601QPWPTQ1; LM43601AQPWPTQ1; LM43601AQPWPRQ1;
Introduction Date: August 19, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1A 16HTSSOP
IC REG BUCK ADJ 1A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 3.5-36V,500mA Sync SD Vltg Cnvtr
IC REG BUCK ADJ 1A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM43601PWPT | 779216-LM43601PWPT | 296-38371-6-ND | LM43601PWPT | LM43601PWPT | LM43601PWPT | LM43601PWPT | LM43601PWPT |
| Product Name | LM43601 SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43601PWPT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 to 28 volts | 1 volts | 1 to 28 volts | 1 volts |