Texas Instruments LM43601 SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter LM43601PWPR

Description
SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM43601 SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter - LM43601PWPR - Texas Instruments
Dallas, TX, United States
LM43601 SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter
LM43601PWPR
LM43601 SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter LM43601PWPR
SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125

SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43601PWPR - 803249-LM43601PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43601PWPR
803249-LM43601PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43601PWPR 803249-LM43601PWPR
Manufacturer: Texas Instruments Win Source Part Number: 803249-LM43601PWPR Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 28V Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 803249-LM43601PWPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 28V
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-40221-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40221-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40221-2-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40221-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40221-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40221-6-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40221-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40221-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40221-1-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM43601PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM43601PWPR
Voltage Regulators - DC DC Switching Regulators LM43601PWPR
IC REG BUCK ADJ 1A 16HTSSOP

IC REG BUCK ADJ 1A 16HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM43601PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM43601PWPR
PMIC - Voltage Regulators - DC DC Switching Regulators LM43601PWPR
IC REG BUCK ADJ 1A 16HTSSOP

IC REG BUCK ADJ 1A 16HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM43601PWPR
Switching Voltage Regulators LM43601PWPR
Switching Voltage Regulators Simple Switcher 3.5V to 36V, 1A

Switching Voltage Regulators Simple Switcher 3.5V to 36V, 1A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM43601PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM43601PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM43601PWPR
IC REG BUCK ADJ 1A 16HTSSOP

IC REG BUCK ADJ 1A 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM43601PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM43601PWPR
Voltage Regulators - DC DC Switching Regulators LM43601PWPR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM43601PWPR 803249-LM43601PWPR 296-40221-2-ND LM43601PWPR LM43601PWPR LM43601PWPR LM43601PWPR LM43601PWPR
Product Name LM43601 SIMPLE SWITCHER? 3.5V to 36V, 1A Synchronous Step-Down Voltage Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43601PWPR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP SSOP; Other; 16-PowerTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1 to 28 volts 28 volts 1 to 28 volts 1 volts 1 volts 1 to 28 volts
Unlock Full Specs
to access all available technical data