Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2.2Mhz, Htssop-16; Topology Texas Instruments LM43600PWPT

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:500mA; RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, Htssop-16; Topology Texas Instruments - 28AH3470 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, Htssop-16; Topology Texas Instruments
28AH3470
Dc/dc Conv, Sync Buck, 2.2Mhz, Htssop-16; Topology Texas Instruments 28AH3470
DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:500mA; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3470
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, Htssop-16; Topology Texas Instruments
Input Voltage 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details