Manufacturer: Texas Instruments
Win Source Part Number: 1199891-LM431BIM3/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 37V
Alternative Parts (Cross-Reference): TS1431ACX; AN431BN-ATRG1; AN431BN-ATRE1;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1199891-LM431BIM3/NOPB |
| Product Name | PMIC - PMIC - Voltage Reference - LM431BIM3/NOPB |
| Tj | -40 to 85 C (-40 to 185 F) |