Texas Instruments Electronic Surplus - LM431BCMX/NOPB LM431BCMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199884-LM431BCMX/NO PB Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 37V Alternative Parts (Cross-Reference): TS2431ACS RL; AME431BBJHVB25Z; AZ431AM-ATRE1; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199884-LM431BCMX/NO PB Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 37V Alternative Parts (Cross-Reference): TS2431ACS RL; AME431BBJHVB25Z; AZ431AM-ATRE1; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM431BCMX/NOPB - 1199884-LM431BCMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM431BCMX/NOPB
1199884-LM431BCMX/NOPB
Electronic Surplus - LM431BCMX/NOPB 1199884-LM431BCMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199884-LM431BCMX/NO PB Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 37V Alternative Parts (Cross-Reference): TS2431ACS RL; AME431BBJHVB25Z; AZ431AM-ATRE1; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 1199884-LM431BCMX/NOPB
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 37V
Alternative Parts (Cross-Reference): TS2431ACS RL; AME431BBJHVB25Z; AZ431AM-ATRE1;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1199884-LM431BCMX/NOPB
Product Name Electronic Surplus - LM431BCMX/NOPB
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B6V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details