Texas Instruments PMIC - PMIC - Voltage Reference - LM431BCM LM431BCM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199880-LM431BCM Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LX6431BIDM; AZ431BM-ATRE1; LM431BIMX; LM431BCM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199880-LM431BCM Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LX6431BIDM; AZ431BM-ATRE1; LM431BIMX; LM431BCM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM431BCM - 1199880-LM431BCM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431BCM
1199880-LM431BCM
PMIC - PMIC - Voltage Reference - LM431BCM 1199880-LM431BCM
Manufacturer: Texas Instruments Win Source Part Number: 1199880-LM431BCM Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LX6431BIDM; AZ431BM-ATRE1; LM431BIMX; LM431BCM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: Texas Instruments
Win Source Part Number: 1199880-LM431BCM
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LX6431BIDM; AZ431BM-ATRE1; LM431BIMX; LM431BCM;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LM431
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1199880-LM431BCM
Product Name PMIC - PMIC - Voltage Reference - LM431BCM
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details